TransPak 1" x 72 yds. - 3M - 665 Double Sided Film Tape T955665

Description
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet
Description
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 72 yds. - 3M - 665 Double Sided Film Tape
T955665
1" x 72 yds. - 3M - 665 Double Sided Film Tape T955665
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

For applications where one or both parts need to be repositioned or removed easily.

  • Medium tack adhesive on both sides of PVC tape.
  • The higher tack is on the face side (interior of roll).
  • Linerless feature can help simplify manual or automatic dispensing.
  • Use for core starting and end tabbing of papers, foils and films.
  • 3" core size.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T955665
Product Name 1" x 72 yds. - 3M - 665 Double Sided Film Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 1612919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.2362 inches (6 mm)
View Details