TransPak 2" x 60 yds. - 3M - 2693 Masking Tape T9372693

Description
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet
Description
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - 3M - 2693 Masking Tape
T9372693
2" x 60 yds. - 3M - 2693 Masking Tape T9372693
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet

Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications.

  • This tape was designed for applications where aggressive room temperature and high temperature are required.
  • Synthetic rubber adhesive.
  • Can be removed warm or cold from most surfaces without adhesive transfer.
  • Adhesion to steel 46 oz. per inch of width.
  • Tensile Strength 26 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature use range up to 325 degrees F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9372693
Product Name 2" x 60 yds. - 3M - 2693 Masking Tape
Thickness 0.0085 inches (0.2159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details