TransPak 1" x 60 yds. - Intertape - 513 Masking Tape T935513

Description
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.
Description
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - Intertape - 513 Masking Tape
T935513
1" x 60 yds. - Intertape - 513 Masking Tape T935513
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.

Utility Grade Masking Tape is for non-critical, room temperature applications.

  • Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing.
  • 19 pounds per inch of width tensile strength.
  • 36 ounces per inch of width adhesion to steel.
  • 6.4% elongation at break.
  • Up to 150?? F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T935513
Product Name 1" x 60 yds. - Intertape - 513 Masking Tape
Thickness 0.0050 inches (0.1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Masking Tapes - 1846805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.9843 inches (25 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.500 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details