TransPak 1" x 5 yds. Clear - 3M - 4905 VHB Tape VHB490501R

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in??. Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in??. Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 5 yds. Clear - 3M - 4905 VHB Tape
VHB490501R
1" x 5 yds. Clear - 3M - 4905 VHB Tape VHB490501R
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass. Use for clear or colorless applications. Recommended for glass and acrylics. Tensile strength 100 lbs/in??. Liner Type - 5 Mil Red Polyethylene. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to seal skylight inner/outer dome; mount back lit translucent signs or edge-bond resin filled glass.
  • Use for clear or colorless applications.
  • Recommended for glass and acrylics.
  • Tensile strength 100 lbs/in??.
  • Liner Type - 5 Mil Red Polyethylene.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number VHB490501R
Product Name 1" x 5 yds. Clear - 3M - 4905 VHB Tape
Thickness 0.0200 inches (0.5080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Silicone Rubber / Glass Cloth Flame Spray Tape - SRGF - Custom Fabricating & Supplies
Specs
Type Adhesive
Features Dielectric / Insulating; Removable / Reusable
Width 0.5000 to 6 inches (12.7 to 152 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details