TransPak 1" x 60 yds. - 3M - 950 Adhesive Transfer Tape-Hand Rolls T965950

Description
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet
Description
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 3M - 950 Adhesive Transfer Tape-Hand Rolls
T965950
1" x 60 yds. - 3M - 950 Adhesive Transfer Tape-Hand Rolls T965950
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials. Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more. Apply adhesive side down so the liner can be peeled off when needed. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

Premium acrylic adhesive supported on a paper liner.

  • Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics.
  • High strength, high tack 5-mil clear adhesive adheres to many difficult-to-bond materials.
  • Readily bond, join, mount, or laminate materials such as paper, plastics, metal, foam, and more.
  • Apply adhesive side down so the liner can be peeled off when needed.
  • 3" core size.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T965950
Product Name 1" x 60 yds. - 3M - 950 Adhesive Transfer Tape-Hand Rolls
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details