TransPak Datasheets for Security Seals
Security seals are safety products that visually identify if a seal, container, package or enclosure has been opened.
Security Seals: Learn more
| Product Name | Notes |
|---|---|
| Adjustable timer on these impulse sealers allows perfect seals for a wide variety of poly thicknesses. To create a seal, place bag or tubing between seal bars, press down and... | |
| All-purpose plastic padlock seal with an engineered break point for fast access. One-piece, easy-break, all-plastic construction. Padlock style locking arrow fits all applications where traditional padlocks are used. Engineered to... | |
| Barrier class seal, designed for securing high value cargo. A solid steel bolt provides strength while a molded plastic coating provides tamper-evidence. Both the bolt and the body are laser... | |
| Creates strong, wide seals! Capable of sealing co-extruded bags or single layer bags up to 6 Mil thick. Service Kit SPBW12KIT (sold separately) contains 2 heating elements and 2 PTFE... | |
| Easy to apply plastic padlock seal featuring a galvanized wire hasp. Any attempt to tamper with the seal leaves a clearly evident mark, but seal will continue to maintain its... | |
| Fixed length security seal designed specifically to secure totes used to transport merchandise from one location to another. Manufactured as ?Ç£twin?Ç¥ sets with identical numbers since totes require two seals... | |
| Fixed length security seal used to secure trailer doors and transportation equipment. Strongest plastic trailer seal available. Patented acetal locking chamber provides superior tamper resistance. Durable, all-plastic, one-piece construction. Weather... | |
| Impulse Sealer Service Kits include: 2 heating elements. 2 PTFE glass cloth tape strips. For use on 12" Impulse Sealer stock number SPB12. | |
| Impulse Sealer Service Kits include: 2 heating elements. 2 PTFE glass cloth tape strips. For use on 12" Wide Seal Impulse Sealer stock number SPBW12. | |
| Impulse Sealer Service Kits include: 2 heating elements. 2 PTFE glass cloth tape strips. For use on 16" Impulse Sealer stock number SPB16. | |
| Impulse Sealer Service Kits include: 2 heating elements. 2 PTFE glass cloth tape strips. For use on 20" Impulse Sealer stock number SPB20. | |
| Impulse Sealer Service Kits include: 2 heating elements. 2 PTFE glass cloth tape strips. For use on 4" Impulse Sealer stock number SPB4. | |
| Impulse Sealer Service Kits include: 2 heating elements. 2 PTFE glass cloth tape strips. For use on 8" Impulse Sealer stock number SPB8. | |
| One time use tamper evident pull-tight adjustable security seals. Allows the user to cinch-up the seal according to their specific size requirements. A heavy-duty, adjustable security seal designed for use... | |
| One time use tamper evident pull-tight adjustable security seals. Allows the user to cinch-up the seal according to their specific size requirements. A medium-duty, adjustable security seal designed to be... | |
| One time use tamper evident seals ideal for use where traditional padlocks have been used. Padlock seals are an inexpensive solution for securing many different applications. Easy-to-use padlock seal designed... |