TransPak 1/2" x 60 yds. - 3M - 924 Adhesive Transfer Tape T969924

Description
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers
Description
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. - 3M - 924 Adhesive Transfer Tape
T969924
1/2" x 60 yds. - 3M - 924 Adhesive Transfer Tape T969924
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Finger touch application of general-purpose pressure sensitive adhesive.

  • Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power.
  • Aggressive, general purpose 2-mil adhesive bonds instantly.
  • Ideal for permanent double matting, dust covers, mounting, and attaching decorative papers or fabrics.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
  • Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T969924
Product Name 1/2" x 60 yds. - 3M - 924 Adhesive Transfer Tape
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Double Sided Tapes - 1254304 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.125 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details