TransPak 1 1/2" x 60 yds. - 3M - 200 Masking Tape T936200

Description
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200?? F. for 30 minutes. Data Sheet
Description
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1 1/2
San Jose, CA, USA
1 1/2" x 60 yds. - 3M - 200 Masking Tape
T936200
1 1/2" x 60 yds. - 3M - 200 Masking Tape T936200
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200?? F. for 30 minutes. Data Sheet

A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications.

  • Crepe paper backing with a rubber adhesive.
  • Easily hand tearable, yet resists slivering.
  • 19 pounds per inch of width tensile strength.
  • 38 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 200?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T936200
Product Name 1 1/2" x 60 yds. - 3M - 200 Masking Tape
Thickness 0.0044 inches (0.1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details