TransPak 2" x 60 yds. - 3M - 200 Masking Tape T937200

Description
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200?? F. for 30 minutes. Data Sheet
Description
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - 3M - 200 Masking Tape
T937200
2" x 60 yds. - 3M - 200 Masking Tape T937200
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200?? F. for 30 minutes. Data Sheet

A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications.

  • Crepe paper backing with a rubber adhesive.
  • Easily hand tearable, yet resists slivering.
  • 19 pounds per inch of width tensile strength.
  • 38 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 200?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T937200
Product Name 2" x 60 yds. - 3M - 200 Masking Tape
Thickness 0.0044 inches (0.1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1719702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.7480 inches (19 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details