TransPak 2" x 60 yds. - 3M - 2515 Flatback Tape T9472515

Description
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet
Description
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - 3M - 2515 Flatback Tape
T9472515
2" x 60 yds. - 3M - 2515 Flatback Tape T9472515
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet

Use for splicing, bundling, holding, fastening, tabbing and packaging applications.

  • Unbleached kraft paper backing.
  • Good backing strength and resistant to moist conditions.
  • Can be machine dispensed.
  • 3% elongation at break.
  • Rubber adhesive.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Specialty Tapes
Product Number T9472515
Product Name 2" x 60 yds. - 3M - 2515 Flatback Tape
Thickness 0.0067 inches (0.1702 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Nomex
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
3M 500 Light Green Stripping Tape - 3M500 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Acrylic
Width 1 to 3 inches (25.4 to 76.2 mm)
Peel 1.44 lbs/in (2.52 N/cm)
View Details
General Purpose PTFE Skived Film Tape - 5180 - Budnick Converting, Inc.
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
Thickness 0.0035 inches (0.0889 mm)
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 08 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details