TransPak 3" x 60 yds. - 3M - 2693 Masking Tape T9382693

Description
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet
Description
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 60 yds. - 3M - 2693 Masking Tape
T9382693
3" x 60 yds. - 3M - 2693 Masking Tape T9382693
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet

Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications.

  • This tape was designed for applications where aggressive room temperature and high temperature are required.
  • Synthetic rubber adhesive.
  • Can be removed warm or cold from most surfaces without adhesive transfer.
  • Adhesion to steel 46 oz. per inch of width.
  • Tensile Strength 26 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature use range up to 325 degrees F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9382693
Product Name 3" x 60 yds. - 3M - 2693 Masking Tape
Thickness 0.0085 inches (0.2159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 677029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 1.89 inches (48 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.562 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details