TransPak 1/2" x 18 yds. - 3M - 928 Repositionable Adhesive Transfer Tape T953928

Description
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers
Description
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 18 yds. - 3M - 928 Repositionable Adhesive Transfer Tape
T953928
1/2" x 18 yds. - 3M - 928 Repositionable Adhesive Transfer Tape T953928
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Finger touch application of repositionable pressure sensitive adhesive.

  • Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other.
  • For quick, clean temporarily attachment.
  • Allows removal from many papers, foils and films without adhesive residue.
  • Won't cause delamination of most paper stocks.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
  • Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T953928
Product Name 1/2" x 18 yds. - 3M - 928 Repositionable Adhesive Transfer Tape
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details