TransPak 1" x 60 yds. - 215 Masking Tape T935215

Description
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive. Resists baking temperatures up to 250 degrees F. for 40 minutes. Data Sheet
Description
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive. Resists baking temperatures up to 250 degrees F. for 40 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 215 Masking Tape
T935215
1" x 60 yds. - 215 Masking Tape T935215
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive. Resists baking temperatures up to 250 degrees F. for 40 minutes. Data Sheet

Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces.

  • Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform.
  • Blue copolymer plastic film tape.
  • Rubber adhesive.
  • Resists baking temperatures up to 250 degrees F. for 40 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T935215
Product Name 1" x 60 yds. - 215 Masking Tape
Thickness 0.0047 inches (0.1194 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details