TransPak 3" x 36 yds. Yellow - 3M - 471 Solid Vinyl Tape T968471Y

Description
Ideal for color coding, sealing, splicing and patching. Easy to apply which creates minimal downtime of production area. Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and alkaline chemicals for long service life. Rubber adhesive sticks on contact most surfaces for fast application with no dripping, drying or clean-up. Bright colors are locked into the vinyl for permanent high visibility. Premium grade. 5.2 Mil. Data Sheet
Description
Ideal for color coding, sealing, splicing and patching. Easy to apply which creates minimal downtime of production area. Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and alkaline chemicals for long service life. Rubber adhesive sticks on contact most surfaces for fast application with no dripping, drying or clean-up. Bright colors are locked into the vinyl for permanent high visibility. Premium grade. 5.2 Mil. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 36 yds. Yellow - 3M - 471 Solid Vinyl Tape
T968471Y
3" x 36 yds. Yellow - 3M - 471 Solid Vinyl Tape T968471Y
Ideal for color coding, sealing, splicing and patching. Easy to apply which creates minimal downtime of production area. Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and alkaline chemicals for long service life. Rubber adhesive sticks on contact most surfaces for fast application with no dripping, drying or clean-up. Bright colors are locked into the vinyl for permanent high visibility. Premium grade. 5.2 Mil. Data Sheet

Ideal for color coding, sealing, splicing and patching.

  • Easy to apply which creates minimal downtime of production area.
  • Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and alkaline chemicals for long service life.
  • Rubber adhesive sticks on contact most surfaces for fast application with no dripping, drying or clean-up.
  • Bright colors are locked into the vinyl for permanent high visibility.
  • Premium grade.
  • 5.2 Mil.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T968471Y
Product Name 3" x 36 yds. Yellow - 3M - 471 Solid Vinyl Tape
Features Reflective
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Visibility Tapes - 6861090 - RS Components, Ltd.
Specs
Features Reflective
Color Black
Width 1.97 inches (50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details