TransPak 1/2" x 72 yds. White - 3M - 4920 VHB Tape VHB492012

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in??. Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in??. Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 72 yds. White - 3M - 4920 VHB Tape
VHB492012
1/2" x 72 yds. White - 3M - 4920 VHB Tape VHB492012
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 160 lbs/in??. Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames.
  • General purpose adhesive on both sides of firm type foam.
  • Acrylic foam with acrylic adhesive.
  • Tensile strength 160 lbs/in??.
  • Liner type: 3 Mil 54# Kraft.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number VHB492012
Product Name 1/2" x 72 yds. White - 3M - 4920 VHB Tape
Thickness 0.0150 inches (0.3810 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.625 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details