TransPak 1" x 60 yds. - Intertape - 534 Flatback Tape T945534

Description
Ideal for splicing webs or package sealing. Meets U.S. Postal and UPS shipping requirements. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.
Description
Ideal for splicing webs or package sealing. Meets U.S. Postal and UPS shipping requirements. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - Intertape - 534 Flatback Tape
T945534
1" x 60 yds. - Intertape - 534 Flatback Tape T945534
Ideal for splicing webs or package sealing. Meets U.S. Postal and UPS shipping requirements. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.

Ideal for splicing webs or package sealing.

  • Meets U.S. Postal and UPS shipping requirements.
  • Stronger than masking tape.
  • Easy application - just tear and apply by hand.
  • No water or dispensers needed.
  • Write directly on tape.
  • Brown tape.
  • 7% elongation at break.
  • Solvent NR/SIS adhesive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Specialty Tapes
Product Number T945534
Product Name 1" x 60 yds. - Intertape - 534 Flatback Tape
Thickness 0.0072 inches (0.1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Kevlar
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 08 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
Non-silicone Splicing Tape - 595L - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0026 inches (0.0660 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details