TransPak 2" x 60 yds. - 3M - 2214 Masking Tape T9372214

Description
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain it's integrity when formed around a corner. 20 pounds per inch of width tensile strength. 24 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 150?? F. for 30 minutes. Data Sheet
Description
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain it's integrity when formed around a corner. 20 pounds per inch of width tensile strength. 24 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 150?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - 3M - 2214 Masking Tape
T9372214
2" x 60 yds. - 3M - 2214 Masking Tape T9372214
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain it's integrity when formed around a corner. 20 pounds per inch of width tensile strength. 24 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 150?? F. for 30 minutes. Data Sheet

General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed.

  • Crepe paper backing with a rubber adhesive.
  • This tape will maintain it's integrity when formed around a corner.
  • 20 pounds per inch of width tensile strength.
  • 24 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 150?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9372214
Product Name 2" x 60 yds. - 3M - 2214 Masking Tape
Thickness 0.0052 inches (0.1321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 3.94 inches (100 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details