TransPak 2" x 50 yds. Silver - 3M - 2929 Duct Tape T9872929

Description
The versatile, practical choice for a variety of general use applications. Conforms to many smooth, contoured, and lightly textured surfaces. Resists moisture; works well in moist or humid environments. Sticks well on contact to metal, plastic, concrete, and other surfaces. Surface readily accepts writing with markers for temporary labeling. Tears easily by hand from the roll. Data Sheet Brochure
Description
The versatile, practical choice for a variety of general use applications. Conforms to many smooth, contoured, and lightly textured surfaces. Resists moisture; works well in moist or humid environments. Sticks well on contact to metal, plastic, concrete, and other surfaces. Surface readily accepts writing with markers for temporary labeling. Tears easily by hand from the roll. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 50 yds. Silver - 3M - 2929 Duct Tape
T9872929
2" x 50 yds. Silver - 3M - 2929 Duct Tape T9872929
The versatile, practical choice for a variety of general use applications. Conforms to many smooth, contoured, and lightly textured surfaces. Resists moisture; works well in moist or humid environments. Sticks well on contact to metal, plastic, concrete, and other surfaces. Surface readily accepts writing with markers for temporary labeling. Tears easily by hand from the roll. Data Sheet Brochure

The versatile, practical choice for a variety of general use applications.

  • Conforms to many smooth, contoured, and lightly textured surfaces.
  • Resists moisture; works well in moist or humid environments.
  • Sticks well on contact to metal, plastic, concrete, and other surfaces.
  • Surface readily accepts writing with markers for temporary labeling.
  • Tears easily by hand from the roll.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9872929
Product Name 2" x 50 yds. Silver - 3M - 2929 Duct Tape
Thickness 0.0060 inches (0.1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details