TransPak 2" x 60 yds. - Intertape - PG56 Masking Tape T93756

Description
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.
Description
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - Intertape - PG56 Masking Tape
T93756
2" x 60 yds. - Intertape - PG56 Masking Tape T93756
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.

Great for use in any medium temperature application.

  • Temperature resistant to 250 degrees F. for up to 30 minutes.
  • Stain resistant.
  • Will remove when warm.
  • 26 pounds per inch tensile strength.
  • 33 ounces per inch adhesion to steel.
  • 9% elongation at break.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T93756
Product Name 2" x 60 yds. - Intertape - PG56 Masking Tape
Thickness 0.0064 inches (0.1626 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details