TransPak 1 1/2" x 60 yds. - Intertape - PG5 Masking Tape T936005

Description
Recognized as a premium painter's tape worldwide. Smooth textured backing provides for easy application and clean, crisp paint lines. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 160?? F. for 30 minutes.
Description
Recognized as a premium painter's tape worldwide. Smooth textured backing provides for easy application and clean, crisp paint lines. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 160?? F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
1 1/2
San Jose, CA, USA
1 1/2" x 60 yds. - Intertape - PG5 Masking Tape
T936005
1 1/2" x 60 yds. - Intertape - PG5 Masking Tape T936005
Recognized as a premium painter's tape worldwide. Smooth textured backing provides for easy application and clean, crisp paint lines. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 160?? F. for 30 minutes.

Recognized as a premium painter's tape worldwide.

  • Smooth textured backing provides for easy application and clean, crisp paint lines.
  • 25 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 160?? F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T936005
Product Name 1 1/2" x 60 yds. - Intertape - PG5 Masking Tape
Thickness 0.0063 inches (0.1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 677038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 2.95 inches (75 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.625 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details