TransPak 1/2" x 36 yds. - 3M - 444 Double Sided Film Tape T953444

Description
Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal for splicing of films, foils and fabrics. 0.10 mm thick film with high-tack adhesive. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet
Description
Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal for splicing of films, foils and fabrics. 0.10 mm thick film with high-tack adhesive. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 36 yds. - 3M - 444 Double Sided Film Tape
T953444
1/2" x 36 yds. - 3M - 444 Double Sided Film Tape T953444
Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal for splicing of films, foils and fabrics. 0.10 mm thick film with high-tack adhesive. 3" core size. Ideal tape application temperature range is 70??F to 100??F. Data Sheet

Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired.

  • Features permanent adhesive on both sides of polyester tape.
  • For general holding and mounting applications.
  • Ideal for splicing of films, foils and fabrics.
  • 0.10 mm thick film with high-tack adhesive.
  • 3" core size.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T953444
Product Name 1/2" x 36 yds. - 3M - 444 Double Sided Film Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details