TransPak 2" x 60 yds. - Intertape - 515 Masking Tape T937515

Description
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.
Description
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - Intertape - 515 Masking Tape
T937515
2" x 60 yds. - Intertape - 515 Masking Tape T937515
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.

Industry standard for paint contractors.

  • Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding.
  • 21 pound tensile strength.
  • 40 ounces per inch adhesion to steel.
  • 7% elongation at break.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T937515
Product Name 2" x 60 yds. - Intertape - 515 Masking Tape
Thickness 0.0060 inches (0.1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details