TransPak 3/4" x 18 yds. (6 Pack) - 3M - 928 Repositionable Adhesive Transfer Tape T9649286PK

Description
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers
Description
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 18 yds. (6 Pack) - 3M - 928 Repositionable Adhesive Transfer Tape
T9649286PK
3/4" x 18 yds. (6 Pack) - 3M - 928 Repositionable Adhesive Transfer Tape T9649286PK
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films without adhesive residue. Won't cause delamination of most paper stocks. Reverse-wound on a 1" core. Ideal tape application temperature range is 70??F to 100??F. Data Sheet Dispensers

Finger touch application of repositionable pressure sensitive adhesive.

  • Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other.
  • For quick, clean temporarily attachment.
  • Allows removal from many papers, foils and films without adhesive residue.
  • Won't cause delamination of most paper stocks.
  • Reverse-wound on a 1" core.
  • Ideal tape application temperature range is 70??F to 100??F.
  • Data Sheet
  • Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9649286PK
Product Name 3/4" x 18 yds. (6 Pack) - 3M - 928 Repositionable Adhesive Transfer Tape
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details