TransPak 2" x 60 yds. Black - Intertape - AC50 Cloth Duct Tape T987050B

Description
Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 21% elongation at break. Natural Rubber adhesive.
Description
Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 21% elongation at break. Natural Rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. Black - Intertape - AC50 Cloth Duct Tape
T987050B
2" x 60 yds. Black - Intertape - AC50 Cloth Duct Tape T987050B
Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 21% elongation at break. Natural Rubber adhesive.

Features strong poly coated cloth backing with a high tack rubber adhesive.

  • Provides an excellent moisture barrier.
  • Use when a significant level of tensile and tear strength are required.
  • Meets ASTM D5486 Type 1
  • 38 pounds per inch of width tensile strength.
  • 44 ounces per inch of width adhesion to steel.
  • 21% elongation at break.
  • Natural Rubber adhesive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T987050B
Product Name 2" x 60 yds. Black - Intertape - AC50 Cloth Duct Tape
Thickness 0.0140 inches (0.3556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details