TransPak 2" x 60 yds. Silver - (3 Pack) - Intertape - AC36 Cloth Duct Tape T9870363PKS

Description
The general contractor's duct tape of choice. Medium grade for wrapping and sealing applications. Aggressive adhesive for high performance applications.. 20 pounds per inch of width tensile strength. 54 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.
Description
The general contractor's duct tape of choice. Medium grade for wrapping and sealing applications. Aggressive adhesive for high performance applications.. 20 pounds per inch of width tensile strength. 54 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. Silver - (3 Pack) - Intertape - AC36 Cloth Duct Tape
T9870363PKS
2" x 60 yds. Silver - (3 Pack) - Intertape - AC36 Cloth Duct Tape T9870363PKS
The general contractor's duct tape of choice. Medium grade for wrapping and sealing applications. Aggressive adhesive for high performance applications.. 20 pounds per inch of width tensile strength. 54 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber adhesive.

The general contractor's duct tape of choice.

  • Medium grade for wrapping and sealing applications.
  • Aggressive adhesive for high performance applications..
  • 20 pounds per inch of width tensile strength.
  • 54 ounces per inch of width adhesion to steel.
  • 18% elongation at break.
  • Natural Rubber adhesive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9870363PKS
Product Name 2" x 60 yds. Silver - (3 Pack) - Intertape - AC36 Cloth Duct Tape
Thickness 0.0100 inches (0.2540 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details