TransPak Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| A touch of your finger applies a precise strip of adhesive. Accurate placement direct to the surface. No extra rub down needed. Rewinds waste liner into gun. Trigger operated mechanism... | |
| Compact hand held dispenser. Sturdy metal construction for durable, long-life performance. | |
| Convenient 1" and 3" core tape dispensers keep hands free. Weighted and balanced for stability on work services. Allows for one-handed dispensing of a wide variety of tapes. Holds tape... | |
| Convenient 1" and 3" core tape dispensers keep hands free. Weighted and balanced for stability on work services. Withstands industrial demands and large volume packaging operations with its high impact... | |
| Convenient 3" core tape dispensers keep hands free. Dispense single or multiple rolls of tape on the same dispenser! Guides keep tape separated for an easy fit. Heavy-duty steel construction... | |
| Cushioned foam grip helps reduce operator fatigue and discomfort. Roll-on pistol grip dispenser. Adjustable brake for tension control. Smooth tape application. Metal and plastic construction. | |
| Delivers twice the length of quality carton sealing tape in the same size roll as traditional length tape! Increase productivity with fewer roll changes. Roll-on pistol grip dispenser. Holds 1... | |
| Dispenser accommodates standard size rolls of label protection tape or pouch tape. | |
| Easy to use electronic control panel. Color coded, user-friendly keypad. Dispenses tape up to 90" long. Adjustable top heater for quicker applications. Large 1 liter water bottle saves time, less... | |
| Fast 45 inches per second tape output. Smooth-touch tactile keypad with 14 pre-set lengths. Fits 1 1/2" x 3" tape widths and dispenses tape up to 120" long. Features adjustable... | |
| Features a user friendly, intuitive control panel with 30 preset cut lengths and self-centering tape guides. Holds up to a 1,000?ÇÖ roll of tape. Dispenses up to 90?Ç¥ of tape... | |
| Lightning fast and accurate tape dispensing at the touch of a key. Programmable, sealed tactile numeric keypad with digital LCD display allows 5" to 99" tape lengths to be dispensed. | |
| Makes dispensing double sided tape easy. Liner rewinds back into the dispenser. | |
| Performance and portability in an affordable package. 1000?ÇÖ long roll capability and extra large brushes eliminating the need for a water heater. Dispenses up to 42?Ç¥ of tape in a... | |
| Pistol grip dispenser ergonomically designed for user comfort. Unique pull-apart handle for easy tape loading. High-impact plastic construction for durable, long-life performance. | |
| Portable and sturdy for easy use and maintenance! Dispenses tape from 5" to 36" lengths in a single pull. Guillotine style stainless steel cutter provides fast, dual edge tape cutting. | |
| Premium retractable blade dispensers. Patented retractable cutting blade action. Blade moves forward to cut tape and then retracts back inside. Roll-on pistol grip dispenser. Adjustable tension control. | |
| Quality 3M dispensers for quick and easy application of filament tape. This deluxe plastic dispenser cuts and buffs tape with one-hand motion. Features a hand brake that allows tension for... | |
| Quality 3M dispensers for quick and easy application of filament tape. This general purpose plastic dispenser features a hand brake that adds tension to the tape roll. | |
| Quality 3M dispensers make dispensing label protection tape and pouch tape a snap. Accommodates roll widths up to 4" wide. Labels are applied and protected in one time-saving operation. Mounts... | |
| Quality 3M dispensers make dispensing label protection tape and pouch tape a snap. Adjustable dispenser can be set to desired tape length for consistent delivery. Accommodates roll widths up to... | |
| Quality 3M Hand Held Plastic Tape Dispensers for easy tape application. Hand Held Plastic. High impact plastic construction. Combines features of popular roll-on and hand-held dispensers for easy, one-hand application. | |
| Quality 3M Hand Held Plastic Tape Dispensers for easy tape application. High impact plastic construction. Compact dispenser with built in hand brake for tighter, more precise seals. | |
| Quality Better Packages replacement brush. For use on Better Packages Packer 3s model. 1 per case. | |
| Quality Better Packages replacement reservoir. For use on Better Packages Packer 3s model. | |
| Quality Betterpack replacement bottle. For use on Betterpack model 500. | |
| Quality Betterpack replacement bottle. For use on Betterpack model 555e. | |
| Quality Betterpack replacement bottle. For use on Betterpack models 333 and 333H. | |
| Quality Betterpack replacement brush. For use on Betterpack model 500. 3 per case. | |
| Quality Betterpack replacement brush. For use on Betterpack model 555e. 1 per case. | |
| Quality Betterpack replacement brush. For use on Betterpack models 333 and 333H. 2 per case. | |
| Quick side loading dispensers. Roll-on pistol grip dispenser. Adjustable brake to control tension. Smooth tape application. Metal and plastic construction. | |
| Replacement Bottle for Interpack TWA1000 models. Sturdy plastic construction. Leak resistant and will not rust or corrode. 60 ounce capacity. | |
| Replacement Bottle for Marsh TD2100 models. Sturdy plastic construction. Leak resistant and will not rust or corrode. | |
| Replacement Brush for Interpack TWA1000 paper tape dispensers. Extra large brush features firm bristles for even application of water. | |
| Replacement Brush for Marsh TD2100 tape dispensers. Brush features firm bristles for even application of water. | |
| Roll-on pistol grip dispenser for easy center seam closure of cases. Built in adjustable brake for tight, consistent seal. Easy to load. Metal and high-impact plastic construction for durable long-life... | |
| Simple pull and tear paper gum tape dispenser. Ideal for low volume use. Fits 1" to 3" tape widths. Unique "subway feed" for uniform tension to aid in tape moistening. | |
| Smoothly dispenses and cuts Filament Tape. | |
| Sturdy steel and high impact plastic construction. Plastic rollers. Heat treated cutting blades. Roll-on pistol grip dispenser. Adjustable tension control. | |
| The most popular manual lever paper gum tape dispenser. Dispenses tape up to 30" long in a single pull. Heavy-duty steel frame. Trouble free - easy to clean dispenser. Few... | |
| The most popular manual lever paper tape dispenser. Dispenses tape up to 30" long in a single pull. Heavy-duty steel frame. Trouble free - easy to clean dispenser. Few moving... | |
| Use to dispense all 1" core adhesive transfer tapes. Accurate placement direct to the surface. Rewinds waste liner into gun. Trigger operated mechanism makes tape easy to apply. Safe operation; |