TransPak 2" x 60 yds. - 3M - 2090 Masking Tape T9372090

Description
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet
Description
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. - 3M - 2090 Masking Tape
T9372090
2" x 60 yds. - 3M - 2090 Masking Tape T9372090
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet

Ideal for long term masking projects when tape must be left on for up to a week.

  • Removes cleanly and easily for up to seven days of UV exposure without leaving a residue.
  • Features easy tear and a controlled unwind for easy handling.
  • Tensile strength 24 pounds per inch of width.
  • Adhesion to steel 20 ounces per inch of width.
  • 6% elongation at break.
  • Temperature range 200 degrees F for up to 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9372090
Product Name 2" x 60 yds. - 3M - 2090 Masking Tape
Thickness 0.0050 inches (0.1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Discs - 16 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details