TransPak 2" x 60 yds. Silver - 3M - 3900 Duct Tape T9873900

Description
Use for conformable bundling, sealing in moist and humid conditions or for general temporary repairs. Adheres to many surfaces. Strong moisture resistant backing for long term performance in moist and humid environments. Polyethylene backing protects surfaces from abrasion. Tears easily straight across and down without curling. Tack-free edges. Data Sheet Brochure
Description
Use for conformable bundling, sealing in moist and humid conditions or for general temporary repairs. Adheres to many surfaces. Strong moisture resistant backing for long term performance in moist and humid environments. Polyethylene backing protects surfaces from abrasion. Tears easily straight across and down without curling. Tack-free edges. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 60 yds. Silver - 3M - 3900 Duct Tape
T9873900
2" x 60 yds. Silver - 3M - 3900 Duct Tape T9873900
Use for conformable bundling, sealing in moist and humid conditions or for general temporary repairs. Adheres to many surfaces. Strong moisture resistant backing for long term performance in moist and humid environments. Polyethylene backing protects surfaces from abrasion. Tears easily straight across and down without curling. Tack-free edges. Data Sheet Brochure

Use for conformable bundling, sealing in moist and humid conditions or for general temporary repairs.

  • Adheres to many surfaces.
  • Strong moisture resistant backing for long term performance in moist and humid environments.
  • Polyethylene backing protects surfaces from abrasion.
  • Tears easily straight across and down without curling.
  • Tack-free edges.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9873900
Product Name 2" x 60 yds. Silver - 3M - 3900 Duct Tape
Thickness 0.0077 inches (0.1956 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details