TransPak Datasheets for Packaging Containers
Packaging containers refers to the smallest product packaging divisions available. These items are often displayed in retail environments and consolidate, protect, identify, and market merchandise.
Packaging Containers: Learn more
| Product Name | Notes |
|---|---|
| Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Special "flap tabs" hold flaps down and... | |
| Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and... | |
| Fold down the flap for convenient loading and unloading! 14" perforated flap on front side of container folds down for easy access to contents. Shortened container height prevents back strain... | |
| Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. | |
| Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 kraft corrugated. Sold... | |
| Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 white corrugated. Sold... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 1.3 cubic feet. Popular size to pack heavy items like books. Cartons are sold in bundle... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 3.0 cubic feet. Popular size to pack small electronics and other medium weight items. Cartons are... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 4.5 cubic feet. Popular size to pack clothing, dishes and other medium weight items. Cartons are... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 4.5 cubic feet. Popular size to pack linens. Cartons are sold in bundle quantities and ship... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 6.0 cubic feet. Popular size to pack bulky light-weight items. Cartons are sold in bundle quantities... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 6.0 cubic feet. Popular size to pack large items like pillows or baskets. Cartons are sold... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 8.3 Cubic feet. Popular size to pack table lamp with shade. Cartons are sold in bundle... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping. | |
| Quality standard strength industrial Corrugated Boxes. Suggested use for this carton is to pack a 15" flat screen computer monitor. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold... | |
| Quality standard strength industrial Corrugated Boxes. Suggested use for this carton is to pack a 17" flat screen computer monitor. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold... | |
| Quality standard strength industrial Corrugated Boxes. Suggested use for this carton is to pack a standard size PC tower. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in... | |
| Recommended for shipping resins, powders, produce and other heavy products. Constructed from extra heavy-duty 1300# T.W./ECT-155 kraft corrugated. Meets ASTM D 5168-98 specification. Lid (463836OCTLID) sold separately. Bin Liners (PC136)... | |
| Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter... | |
| Similar style to the Fed-Ex Express, UPS and Priority Mail shippers. One-piece carton features a peel and seal strip to making closing boxes a breeze. Tear strip on both ends... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 0.5 cubic feet. Boxes are manufactured from 200#/ECT-32... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 2.8 cubic feet. Boxes are manufactured from 200#/ECT-32... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 3.3 cubic feet. Boxes are manufactured from 200#/ECT-32... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 4.0 cubic feet. Boxes are manufactured from 200#/ECT-32... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 6.3 cubic feet. Boxes are manufactured from 200#/ECT-32... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing... | |
| The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft... | |
| The smaller depths on these cartons provide an ideal fit for shallow products. Suggested carton size for packing a PC mini tower. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons... | |
| These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end... | |
| These boxes were designed to create a "custom fit" for mirrors and other glass products. Four pieces are required to create a complete carton. Pricing is per piece. Panels feature... | |
| These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Boxes are sold in bundle... | |
| These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. | |
| These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. | |
| These cartons were designed to fit the most popular paper sizes. Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured... | |
| These mailers provide superior corner and edge protection. Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a... | |
| These super heavy-duty packing boxes are manufactured from 350# doublewall corrugated. Optional partition kit includes: 3 sets of partitions and 2 layer pads (sold separately stock # PARTKIT). Cartons are... | |
| These two-piece cartons are just the right size for retail packaging of clothing items. Attractive white chipboard cartons have a gray interior. Constructed from recycled fibreboard. Shipped flat to save... | |
| These two-piece cartons are just the right size for retail packaging of clothing items. Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fibreboard. Shipped flat to... | |
| These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers. Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 20" metal bar... | |
| These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers. Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 24" metal bar... | |
| This Master Pack was designed to consolidate a quantity of 4 of our 4" x 4" x 4" (444) cartons to save on freight costs. No need for additional void... | |
| This Master Pack was designed to consolidate a quantity of 4 of our 6" x 6" x 6" (666) cartons to save on freight costs. No need for additional void... | |
| This Master Pack was designed to consolidate a quantity of 6 of our 8" x 8" x 8" (888) cartons to save on freight costs. No need for additional void... | |
| This Master Pack was designed to consolidate a quantity of 8 of our 6" x 6" x 6" (666) cartons to save on freight costs. No need for additional void... | |
| Use these large "D", 4-piece cartons to consolidate multiple piece shipments. Container includes: bottom tray, two panel sides and a lid. Protects bulky, hard to pack irregularly shaped items. Removing... | |
| Use these large "E" cartons to consolidate multiple piece shipments. Protects bulky, hard to pack, irregularly shaped items. Manufactured from 350# D.W./ECT-51 kraft corrugated. Sold and shipped flat in bundle... | |
| Use these large "EH" cartons to consolidate multiple piece shipments. Protects bulky, hard to pack, irregularly shaped items. Manufactured from 350# D.W./ECT-51 kraft corrugated. Sold and shipped flat in bundle... | |
| Use these large "EO" cartons to consolidate multiple piece shipments. Protects bulky, hard to pack, irregularly shaped items. Manufactured from 350# D.W./ECT-51 kraft corrugated. Sold and shipped flat in bundle... | |
| White boxes present a quality look to your shipments. Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with... | |
| Wide openings along the length make these cartons easy to pack. Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle... |
| Next >> |