TransPak 3" x 60 yds. - Intertape - 513 Masking Tape T938513

Description
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.
Description
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 60 yds. - Intertape - 513 Masking Tape
T938513
3" x 60 yds. - Intertape - 513 Masking Tape T938513
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.

Utility Grade Masking Tape is for non-critical, room temperature applications.

  • Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing.
  • 19 pounds per inch of width tensile strength.
  • 36 ounces per inch of width adhesion to steel.
  • 6.4% elongation at break.
  • Up to 150?? F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T938513
Product Name 3" x 60 yds. - Intertape - 513 Masking Tape
Thickness 0.0050 inches (0.1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details