TransPak 3" x 60 yds. - 3M - 231 Masking Tape T938231

Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet
Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 60 yds. - 3M - 231 Masking Tape
T938231
3" x 60 yds. - 3M - 231 Masking Tape T938231
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet

Premium high performance crepe masking tape designed specifically for the professional painter.

  • Rubber adhesive sticks easily and allows for fast application.
  • Good holding power that resists lifting or curling.
  • Adhesion to steel 38 oz. per inch of width.
  • Tensile strength 28 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range 300 F for up to 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T938231
Product Name 3" x 60 yds. - 3M - 231 Masking Tape
Thickness 0.0076 inches (0.1930 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Masking Tapes - 468465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.3543 inches (9 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.437 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details