TransPak 3" x 60 yds. - Intertape - PG505 Masking Tape T938505

Description
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200?? F. for 1 hour.
Description
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200?? F. for 1 hour.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 60 yds. - Intertape - PG505 Masking Tape
T938505
3" x 60 yds. - Intertape - PG505 Masking Tape T938505
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200?? F. for 1 hour.

Industry standard. Designed for paint contractors.

  • Natural rubber adhesive.
  • 20 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 200?? F. for 1 hour.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T938505
Product Name 3" x 60 yds. - Intertape - PG505 Masking Tape
Thickness 0.0058 inches (0.1473 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Masking Tapes - 1846801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 2.95 inches (75 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details