TransPak 1" x 60 yds. - 3M - 2515 Flatback Tape T9452515

Description
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet
Description
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 3M - 2515 Flatback Tape
T9452515
1" x 60 yds. - 3M - 2515 Flatback Tape T9452515
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet

Use for splicing, bundling, holding, fastening, tabbing and packaging applications.

  • Unbleached kraft paper backing.
  • Good backing strength and resistant to moist conditions.
  • Can be machine dispensed.
  • 3% elongation at break.
  • Rubber adhesive.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Specialty Tapes
Product Number T9452515
Product Name 1" x 60 yds. - 3M - 2515 Flatback Tape
Thickness 0.0067 inches (0.1702 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Premium Plastering Tape Embossed - 4840 - Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
Thickness 0.0059 inches (0.1499 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Nomex
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 13 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details