TransPak 2" x 36 yds. - Intertape - 597 Double Sided Film Tape T957597

Description
General purpose vinyl film tape. Features a permanent natural rubber adhesive. Conformable. Ideal for splicing paper or foil. 3" core size.
Description
General purpose vinyl film tape. Features a permanent natural rubber adhesive. Conformable. Ideal for splicing paper or foil. 3" core size.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 36 yds. - Intertape - 597 Double Sided Film Tape
T957597
2" x 36 yds. - Intertape - 597 Double Sided Film Tape T957597
General purpose vinyl film tape. Features a permanent natural rubber adhesive. Conformable. Ideal for splicing paper or foil. 3" core size.

General purpose vinyl film tape.

  • Features a permanent natural rubber adhesive.
  • Conformable.
  • Ideal for splicing paper or foil.
  • 3" core size.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T957597
Product Name 2" x 36 yds. - Intertape - 597 Double Sided Film Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 1612933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.9843 inches (25 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details