Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| - Converter, PIC® Microcontrollers Voltage Regulator IC 1 Output 8-DFN (2x3) | |
| - Converter, PIC® Microcontrollers Voltage Regulator IC 1 Output SOT-23-6 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220 | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-89 | |
| Processor PMIC 24-VQFN (4x4) | |
| Processor PMIC 32-VQFN (5x5) | |
| Series Voltage Reference IC Fixed 1.024V V ±0.1% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 1.024V V ±0.1% 20 mA 8-WDFN (2x2) | |
| Series Voltage Reference IC Fixed 1.024V V ±0.1% 20 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 1.25V V ±0.1% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 1.25V V ±0.1% 20 mA 8-WDFN (2x2) | |
| Series Voltage Reference IC Fixed 1.25V V ±0.1% 20 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 1.8V V ±0.1% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 1.8V V ±0.1% 20 mA 8-WDFN (2x2) | |
| Series Voltage Reference IC Fixed 1.8V V ±0.1% 20 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2) | |
| Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA 8-WDFN (2x2) | |
| Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 2.5V V ±1% 2 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±1% 2 mA TO-92-3 | |
| Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA 8-WDFN (2x2) | |
| Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA 8-WDFN (2x2) | |
| Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 4.096V V ±0.1% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 4.096V V ±0.1% 20 mA 8-WDFN (2x2) | |
| Series Voltage Reference IC Fixed 4.096V V ±0.1% 20 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 4.096V V ±1% 2 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 4.096V V ±1% 2 mA TO-92-3 | |
| Series Voltage Reference IC Fixed 4.5V V ±0.1% 20 mA SOT-23-6 | |
| Series Voltage Reference IC Fixed 5V V ±0.1% 20 mA SOT-23-6 | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 1 Channel SC-70-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-89-3 | |
| Supervisor Open Drain or Open Collector 1 Channel TO-92-3 | |
| Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3 | |
| Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3 |
| << Prev | Next >> |