Microchip Technology, Inc. SOT23 Voltage Supervisor IC MCP1319MT-24QI/OT

Description
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1319MT-24QI/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1319MT-24QI/O T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1319MT-24QI/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1319MT-24QI/O T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP1319MT-24QI/OT
SOT23 Voltage Supervisor IC 691-MCP1319MT-24QI/OT
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1319MT-24QI/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1319MT-24QI/O T can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1319MT-24QI/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1319MT-24QI/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MCP1319MT-24QI/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1320560-MCP1319MT-24QI/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1320560-MCP1319MT-24QI/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1320560-MCP1319MT-24QI/OT
Manufacturer: Microchip Technology Win Source Part Number: 1320560-MCP1319MT-24 QI/OT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.12s Minimum Voltage - Threshold: 2.4V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1319MT-24QI/OTTR, MCP1319MT-24QI/OTDKR ,MCP1319MT-24QI/OTCT Base Product Number: MCP1319 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320560-MCP1319MT-24QI/OT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.12s Minimum
Voltage - Threshold: 2.4V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1319MT-24QI/OTTR,MCP1319MT-24QI/OTDKR,MCP1319MT-24QI/OTCT
Base Product Number: MCP1319
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP1319MT-24QI/OT
Supervisory Circuits MCP1319MT-24QI/OT
Supervisory Circuits Active low Open-drain with internal 4.7k pullup + Active high P-P, MR (Reset delay = 1600ms, Vtrpd - 2.4V)

Supervisory Circuits Active low Open-drain with internal 4.7k pullup + Active high P-P, MR (Reset delay = 1600ms, Vtrpd - 2.4V)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP1319MT-24QI/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP1319MT-24QI/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP1319MT-24QI/OT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Supervisors
MCP1319MT-24QI/OT
PMIC - Supervisors MCP1319MT-24QI/OT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - MCP1319MT-24QI/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MCP1319MT-24QI/OT MCP1319MT-24QI/OTTR-ND 1320560-MCP1319MT-24QI/OT MCP1319MT-24QI/OT MCP1319MT-24QI/OT MCP1319MT-24QI/OT MCP1319MT-24QI/OT
Product Name SOT23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Type Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5
IQ 10000 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details