IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP131T-450E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP131T-450E/LB can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 926590-MCP131T-450E/
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP131
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisory Circuits Open Drain Low
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP131T-450E/LB | 926590-MCP131T-450E/LB | MCP131T-450E/LB-ND | MCP131T-450E/LB | MCP131T-450E/LB | MCP131T-450E/LB | MCP131T-450E/LB |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP131T-450E/LB | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SC-70-3 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | |
| Pins | 3 | ||||||
| IQ | 90 µA | ||||||
| Supply Voltage | 1 to 5.5 volts |