Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisory Circuits w/5K Pull-Up Low
IC, MCU VOLT SUPERVISOR 45 uA 5.5V TO92-3; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP130-475FI/TO-ND | MCP130-475FI/TO | MCP130-475FI/TO | MCP130-475FI/TO | MCP130-475FI/TO | 96K3702 |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Ic, Mcu Volt Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |||
| Threshold | 4.62 volts | 4.62 volts | 4.62 volts | 4.5 volts |