The Microchip MCP130 is a voltage supervisory circuit designed to ensure that a microcontroller remains in reset until the supply voltage stabilizes at a safe operating level. It features an active low RESET pin with an open drain output and includes an internal pull-up resistor of 5 k,Ѷ. The device supports a wide operating voltage range from 1.0V to 5.5V and offers seven selectable voltage trip points for precise monitoring of 3V, 3.3V, and 5V systems.
Typical operating current is 45 µA, and it provides a reset hold time of approximately 350 ms when the voltage drops below the trip point. The MCP130 operates within an industrial temperature range of -40°C to +85°C and has an accuracy of ±125 mV for 5V systems and ±75 mV for 3V systems over temperature. This device is suitable for applications requiring reliable voltage monitoring and reset functionality in microcontroller-base
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits w/5K Pull-Up Low
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA, 5.5V 8-SOIC; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP130-300I/SN-ND | MCP130-300I/SN | MCP130-300I/SN | MCP130-300I/SN | MCP130-300I/SN | 19C7166 |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Microcontroller Mcu Voltage Supervisor 45 Ua, 5.5V 8-Soic; Threshold Voltage Microchip |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Threshold | 2.92 volts | 2.92 volts | 2.92 volts | 3 volts |