IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: MCP130-475I/SN from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP130-475I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788268-MCP130-475I/S
Packaging: Tube
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 4.625V
Family Name: MCP130
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): DS1233MS-55; DS1233MS-5; MAX6808SA46+; DS1233MS-5/T&R;
Introduction Date: January 14, 1998
ECCN: EAR99
Country of Origin: Thailand , China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC, MCU VOLT SUPERVISOR 45 uA, 5.5V 8-SOIC; Threshold Voltage:4.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits w/5K Pull-Up Low
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP130-475I/SN | 788268-MCP130-475I/SN | MCP130-475I/SN-ND | MCP130-475I/SN | 19C7172 | MCP130-475I/SN | MCP130-475I/SN | MCP130-475I/SN |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP130-475I/SN | Supervisors | Supervisors | Ic, Mcu Volt Supervisor 45 Ua, 5.5V 8-Soic; Threshold Voltage Microchip | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tube | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Pins | 8 | 8 | ||||||
| IQ | 60 µA | |||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |