Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| Audio, Video PMIC 56-QFN-EP (8x8) | |
| Automotive, System Basis Chip PMIC 48-HLQFP (7x7) | |
| Battery Battery Protection IC Lithium Ion/Polymer PLP-4E | |
| Battery Battery Protection IC Lithium Ion/Polymer PLP-6J | |
| High Performance i.MX 8 Processor Based PMIC 56-HVQFN (8x8) | |
| High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8) | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5L | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 (DPAK) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89-3 | |
| LS1 Communication Processors PMIC 48-HVQFN (7x7) | |
| PMIC | |
| Processor PMIC 56-HVQFN (8x8) | |
| Processor PMIC 56-QFN-EP (8x8) | |
| Pump, Valve Controller PMIC 48-HLQFP (7x7) | |
| Pump, Valve Controller PMIC 48-LQFP (7x7) | |
| Pump, Valve Controller PMIC 64-HLQFP (10x10) | |
| Pump, Valve Controller PMIC 64-LQFP (10x10) | |
| QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) | |
| System Basis Chip PMIC 48-HLQFP (7x7) | |
| System Basis Chip PMIC 48-LQFP (7x7) |
| << Prev | Next >> |