Microchip Technology, Inc. Supervisors MCP130T-315I/TT

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MCP130T-315I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP130T-315I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP130T-315I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - MCP130T-315I/TT - 023042-MCP130T-315I/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP130T-315I/TT
023042-MCP130T-315I/TT
PMIC - PMIC - Supervisors - MCP130T-315I/TT 023042-MCP130T-315I/TT
Manufacturer: Microchip Technology Win Source Part Number: 023042-MCP130T-315I/ TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 3.075V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 023042-MCP130T-315I/TT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 3.075V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals

Buy Now Datasheet
Voltage Supervisors - 7673494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7673494
Voltage Supervisors 7673494
Voltage supervisor,3.15V,OD+ PU,Low,SOT23

Voltage supervisor,3.15V,OD+PU,Low,SOT23

Supplier's Site
Voltage Supervisors - 7673494P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7673494P
Voltage Supervisors 7673494P
Voltage supervisor,3.15V,OD+ PU,Low,SOT23

Voltage supervisor,3.15V,OD+PU,Low,SOT23

Supplier's Site
Voltage Supervisors - 9126886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9126886
Voltage Supervisors 9126886
Voltage supervisor,3.15V,OD+ PU,Low,SOT23

Voltage supervisor,3.15V,OD+PU,Low,SOT23

Supplier's Site
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP130T-315I/TT
SOT23 Voltage Supervisor IC 691-MCP130T-315I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP130T-315I/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP130T-315I/TT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP130T-315I/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP130T-315I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisory Circuit, Sot-23-3, 130; Threshold Voltage Microchip - 97K4478 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, Sot-23-3, 130; Threshold Voltage Microchip
97K4478
Supervisory Circuit, Sot-23-3, 130; Threshold Voltage Microchip 97K4478
SUPERVISORY CIRCUIT, SOT-23-3, 130; Threshold Voltage:3.15V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:350ms;RoHS Compliant: Yes

SUPERVISORY CIRCUIT, SOT-23-3, 130; Threshold Voltage:3.15V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:350ms;RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip - 28X3672 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip
28X3672
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip 28X3672
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3; Threshold Voltage:3.15V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes

MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3; Threshold Voltage:3.15V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP130T-315I/TT
Supervisory Circuits MCP130T-315I/TT
Supervisory Circuits w/5K Pull-Up Low

Supervisory Circuits w/5K Pull-Up Low

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
MCP130T-315I/TT
PMIC - Supervisors MCP130T-315I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP130T-315I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP130T-315I/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP130T-315I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - MCP130T-315I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP130T-315I/TT
Supervisors MCP130T-315I/TT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP130T-315I/TTCT-ND 023042-MCP130T-315I/TT 7673494 7673494P 691-MCP130T-315I/TT 97K4478 28X3672 MCP130T-315I/TT MCP130T-315I/TT MCP130T-315I/TT MCP130T-315I/TT
Product Name Supervisors PMIC - PMIC - Supervisors - MCP130T-315I/TT Voltage Supervisors Voltage Supervisors SOT23 Voltage Supervisor IC Supervisory Circuit, Sot-23-3, 130; Threshold Voltage Microchip Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Manual Reset Power Fail Warning Power Fail Warning
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open drain Open Drain; Open Drain Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; Sot-23 SOT-23; SOT-23 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 3.08 volts 3.08 volts 3.08 volts 3.15 volts 3.15 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details