IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP131T-240E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP131T-240E/TT can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer: Microchip Technology
Win Source Part Number: 926589-MCP131T-240E/
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP131
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP131T-240E/TTCT, MCP131T-240E/TT-ND, MCP131T-240E/TTTR, MCP131T-240E/TT-NDR,
IC,VOLT DET, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23B; No. of Pins:3Pins RoHS Compliant: Yes
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits Open Drain Low
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP131T-240E/TT | MCP131T-240E/TTDKR-ND | 926589-MCP131T-240E/TT | 31T1318 | MCP131T-240E/TT | MCP131T-240E/TT | MCP131T-240E/TT | MCP131T-240E/TT |
| Product Name | SOT23 Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - MCP131T-240E/TT | Ic,volt Det, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Pins | 3 | 3 | ||||||
| IQ | 90 µA | |||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |