Microchip Technology, Inc. Voltage Supervisors MCP1316T-29LE/OT

Description
Reset supervisor push-pull active-low
Request a Quote Datasheet
Description
Reset supervisor push-pull active-low
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 7386285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386285
Voltage Supervisors 7386285
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Voltage Supervisors - 7386285P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386285P
Voltage Supervisors 7386285P
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Voltage Supervisors - 1653361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1653361
Voltage Supervisors 1653361
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
PMIC - PMIC - Supervisors - MCP1316T-29LE/OT - 044624-MCP1316T-29LE/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP1316T-29LE/OT
044624-MCP1316T-29LE/OT
PMIC - PMIC - Supervisors - MCP1316T-29LE/OT 044624-MCP1316T-29LE/OT
Manufacturer: Microchip Technology Win Source Part Number: 044624-MCP1316T-29LE /OT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.9V Family Name: MCP1316 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): ADM8316WDZ30ARJZR7 ; ADM6316DZ26ARJ-RL7; ADM6316DZ31ARJ-RL7; ADM6316DZ31ARJZ-R7; Introduction Date: December 08, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 044624-MCP1316T-29LE/OT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.9V
Family Name: MCP1316
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): ADM8316WDZ30ARJZR7 ; ADM6316DZ26ARJ-RL7; ADM6316DZ31ARJ-RL7; ADM6316DZ31ARJZ-R7;
Introduction Date: December 08, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - MCP1316T-29LE/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - MCP1316T-29LE/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - MCP1316T-29LE/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP1316T-29LE/OT
SOT23 Voltage Supervisor IC 691-MCP1316T-29LE/OT
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1316T-29LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1316T-29LE/OT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1316T-29LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1316T-29LE/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MCP1316T-29LE/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP1316T-29LE/OT
Supervisors MCP1316T-29LE/OT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP1316T-29LE/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP1316T-29LE/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP1316T-29LE/OT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Supervisors
MCP1316T-29LE/OT
PMIC - Supervisors MCP1316T-29LE/OT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP1316T-29LE/OT
Supervisory Circuits MCP1316T-29LE/OT
Supervisory Circuits Active low P-P

Supervisory Circuits Active low P-P

Buy Now Datasheet
Voltage Supervisor, 1Ua, 5.5V, Sot-23-5; Threshold Voltage Microchip - 69K0076 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 1Ua, 5.5V, Sot-23-5; Threshold Voltage Microchip
69K0076
Voltage Supervisor, 1Ua, 5.5V, Sot-23-5; Threshold Voltage Microchip 69K0076
VOLTAGE SUPERVISOR, 1UA, 5.5V, SOT-23-5; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 1UA, 5.5V, SOT-23-5; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site
Voltage Supervisor, 2.9V, Sot-23-5; Threshold Voltage Microchip - 34M7402 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 2.9V, Sot-23-5; Threshold Voltage Microchip
34M7402
Voltage Supervisor, 2.9V, Sot-23-5; Threshold Voltage Microchip 34M7402
VOLTAGE SUPERVISOR, 2.9V, SOT-23-5; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 2.9V, SOT-23-5; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 7386285 7386285P 044624-MCP1316T-29LE/OT MCP1316T-29LE/OTTR-ND 691-MCP1316T-29LE/OT MCP1316T-29LE/OT MCP1316T-29LE/OT MCP1316T-29LE/OT MCP1316T-29LE/OT 69K0076
Product Name Voltage Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - MCP1316T-29LE/OT Supervisors SOT23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Voltage Supervisor, 1Ua, 5.5V, Sot-23-5; Threshold Voltage Microchip
Number of Supplies 1 1 1; 1 1 1; 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Watchdog Timer; Manual Reset Manual Reset
Output Options Active Low; Active low, push-pull Active Low; Push Pull, Active Low Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23; Sot-23 SOT-23-5 SC-74A, SOT-753 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Pins 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 1896891 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details