Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MCP1318T-46LE/OT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP1318T-46LE/OT
Manufacturer: Microchip Technology
Win Source Part Number: 023046-MCP1318T-46LE
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits Active low P-P
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1318T-46LE/OTCT-ND | 691-MCP1318T-46LE/OT | 023046-MCP1318T-46LE/OT | MCP1318T-46LE/OT | MCP1318T-46LE/OT | MCP1318T-46LE/OT | MCP1318T-46LE/OT |
| Product Name | Supervisors | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP1318T-46LE/OT | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | ||||
| Type | SC-74A, SOT-753 | Tape & Reel (TR) | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 4.6 volts | 4.6 volts | 4.6 volts | 4.6 volts | 4.6 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |