The MCP1316MT-46GE/OT is a voltage supervisor designed to ensure reliable operation of microcontrollers by keeping them in a reset state until the supply voltage stabilizes. It features a low supply current of 1 µA (typical) and a maximum of 10 µA, making it suitable for power-sensitive applications. The device offers precision monitoring with trip point options of 2.9V and 4.6V, as well as customizable trip points ranging from 2.0V to 4.7V in 100 mV increments. This supervisor includes options for reset delay time-out, with selectable durations of 1.4 ms, 30 ms, 200 ms, or 1.6 s, and watchdog timer input time-out options of 6.3 ms, 102 ms, 1.6 s, or 25.6 s. It supports both manual reset input and provides single or complementary reset outputs, with options for push-pull or open-drain configurations. The operating voltage range is from 1.0V to 5.5V, and it operates effectively across a temperature range of -40°C to +125°C for higher trip points. The MCP1316MT-46GE/OT is packaged in a lead-free SOT-23-5 format and has passed Automotive AEC-Q100 reliability testing, making it suitable for automotive applications.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1316MT-46GE/OTCT-ND | MCP1316MT-46GE/OT | MCP1316MT-46GE/OT | MCP1316MT-46GE/OT |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |