Microchip Technology, Inc. Voltage Supervisors MCP131T-300E/TT

Description
Reset supervisor open-drain active-low
Request a Quote Datasheet
Description
Reset supervisor open-drain active-low
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 7386499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386499
Voltage Supervisors 7386499
Reset supervisor open-drain active-low

Reset supervisor open-drain active-low

Supplier's Site
Voltage Supervisors - 7386499P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386499P
Voltage Supervisors 7386499P
Reset supervisor open-drain active-low

Reset supervisor open-drain active-low

Supplier's Site
Voltage Supervisors - 1653309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1653309
Voltage Supervisors 1653309
Reset supervisor open-drain active-low

Reset supervisor open-drain active-low

Supplier's Site
Supervisors - MCP131T-300E/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP131T-300E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP131T-300E/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP131T-300E/TT
SOT23 Voltage Supervisor IC 691-MCP131T-300E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP131T-300E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP131T-300E/TT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP131T-300E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP131T-300E/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MCP131T-300E/TT - 058290-MCP131T-300E/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP131T-300E/TT
058290-MCP131T-300E/TT
PMIC - PMIC - Supervisors - MCP131T-300E/TT 058290-MCP131T-300E/TT
Manufacturer: Microchip Technology Win Source Part Number: 058290-MCP131T-300E/ TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 058290-MCP131T-300E/TT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 80 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23B; Threshold Voltage Microchip - 84R5172 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23B; Threshold Voltage Microchip
84R5172
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23B; Threshold Voltage Microchip 84R5172
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23B; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23B; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23B; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23B; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Ic, Supervisor, Active Low, 3Sot23; Threshold Voltage Microchip - 84R7267 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Supervisor, Active Low, 3Sot23; Threshold Voltage Microchip
84R7267
Ic, Supervisor, Active Low, 3Sot23; Threshold Voltage Microchip 84R7267
IC, SUPERVISOR, ACTIVE LOW, 3SOT23; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23B; No. of Pins:3Pins; RoHS Compliant: Yes

IC, SUPERVISOR, ACTIVE LOW, 3SOT23; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23B; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP131T-300E/TT
Supervisory Circuits MCP131T-300E/TT
Supervisory Circuits Open Drain Low

Supervisory Circuits Open Drain Low

Buy Now Datasheet
Supervisors - MCP131T-300E/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP131T-300E/TT
Supervisors MCP131T-300E/TT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP131T-300E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP131T-300E/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP131T-300E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
MCP131T-300E/TT
PMIC - Supervisors MCP131T-300E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 7386499 7386499P MCP131T-300E/TTDKR-ND 691-MCP131T-300E/TT 058290-MCP131T-300E/TT 84R5172 MCP131T-300E/TT MCP131T-300E/TT MCP131T-300E/TT MCP131T-300E/TT
Product Name Voltage Supervisors Voltage Supervisors Supervisors SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MCP131T-300E/TT Voltage Detector, 1 Ua, 5.5V, 3-Sot-23B; Threshold Voltage Microchip Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1 1 1; 1 1; 1Monitors 1; 1
Output Options Open Drain; Active Low; Active low, open drain Open Drain; Active Low; Open Drain, Active Low Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; Sot-23b SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Pins 3 3 3
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060269P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers