Microchip Technology, Inc. SOT23 Voltage Supervisor IC MCP131T-450E/TT

Description
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP131T-450E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP131T-450E/TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP131T-450E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP131T-450E/TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP131T-450E/TT
SOT23 Voltage Supervisor IC 691-MCP131T-450E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP131T-450E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP131T-450E/TT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP131T-450E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP131T-450E/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MCP131T-450E/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP131T-450E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP131T-450E/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - MCP131T-450E/TT - 884061-MCP131T-450E/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP131T-450E/TT
884061-MCP131T-450E/TT
PMIC - PMIC - Supervisors - MCP131T-450E/TT 884061-MCP131T-450E/TT
Manufacturer: Microchip Technology Win Source Part Number: 884061-MCP131T-450E/ TT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MCP131 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP131T-450E/TTDKR, MCP131T450ETT, MCP131T-450E/TTCT, MCP131T-450E/TT-ND, MCP131T-450E/TT-NDR, MCP131T-450E/TTTR

Manufacturer: Microchip Technology
Win Source Part Number: 884061-MCP131T-450E/TT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP131
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP131T-450E/TTDKR, MCP131T450ETT, MCP131T-450E/TTCT, MCP131T-450E/TT-ND, MCP131T-450E/TT-NDR, MCP131T-450E/TTTR

Buy Now Datasheet
Supervisors - MCP131T-450E/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP131T-450E/TT
Supervisors MCP131T-450E/TT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP131T-450E/TT
Supervisory Circuits MCP131T-450E/TT
Supervisory Circuits Open Drain Low

Supervisory Circuits Open Drain Low

Buy Now Datasheet
Voltage Supervisor, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip - 43J9507 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip
43J9507
Voltage Supervisor, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip 43J9507
VOLTAGE SUPERVISOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Supervisory Circuit, Sot-23-3, 131; Threshold Voltage Microchip - 18K6596 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, Sot-23-3, 131; Threshold Voltage Microchip
18K6596
Supervisory Circuit, Sot-23-3, 131; Threshold Voltage Microchip 18K6596
SUPERVISORY CIRCUIT, SOT-23-3, 131; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; DelayRoHS Compliant: Yes

SUPERVISORY CIRCUIT, SOT-23-3, 131; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; DelayRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP131T-450E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP131T-450E/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP131T-450E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
MCP131T-450E/TT
PMIC - Supervisors MCP131T-450E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MCP131T-450E/TT MCP131T-450E/TTDKR-ND 884061-MCP131T-450E/TT MCP131T-450E/TT MCP131T-450E/TT 43J9507 MCP131T-450E/TT MCP131T-450E/TT
Product Name SOT23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MCP131T-450E/TT Supervisors Supervisory Circuits Voltage Supervisor, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1Monitors 1; 1
Type Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Pins 3 3
IQ 90 µA
Supply Voltage 1 to 5.5 volts 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Supervisors - 1913219 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details