The MCP1319T-29CE/OT is a voltage supervisor designed to ensure reliable operation of microcontrollers by keeping them in a reset state until the supply voltage stabilizes. It features a low supply current of 1 µA (typical) and operates within a voltage range of 1.0V to 5.5V. The device offers precision monitoring trip point options, including a standard trip point of 2.9V, with additional options available from 2.0V to 4.7V in 100 mV increments. This supervisor includes a reset delay time-out option with various typical durations, such as 1.4 ms, 30 ms, 200 ms, or 1.6 s, and supports watchdog timer input time-out options of 6.3 ms, 102 ms, 1.6 s, or 25.6 s. It provides both single and complementary reset outputs, with options for push-pull or open-drain configurations. The MCP1319T-29CE/OT is rated for operation in a temperature range of -40°C to +125°C, making it suitable for automotive applications as it meets AEC-Q100 reliability testing standards. The device is packaged in a lead-free SOT-23-5 format.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisory Circuits Active low P-P + Active high P-P, MR(Reset delay = 200ms, Vtrpd - 2.9V)
IC SUPERVISOR 1 CHANNEL SOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1319T-29CE/OTCT-ND | MCP1319T-29CE/OT | MCP1319T-29CE/OT | MCP1319T-29CE/OT | MCP1319T-29CE/OT |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |