Microchip Technology, Inc. Power Management - Specialized MCP16501TD-E/RMB

Description
Processor PMIC 24-VQFN (4x4)
Datasheet
Description
Processor PMIC 24-VQFN (4x4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MCP16501TD-E/RMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MCP16501TD-E/RMB
Power Management - Specialized MCP16501TD-E/RMB
Processor PMIC 24-VQFN (4x4)

Processor PMIC 24-VQFN (4x4)

Buy Now Datasheet
Cost/size Optimized Pmic, -40 To 125Degc; Supply Voltage Microchip - 88AH3696 - Newark, An Avnet Company
Chicago, IL, United States
Cost/size Optimized Pmic, -40 To 125Degc; Supply Voltage Microchip
88AH3696
Cost/size Optimized Pmic, -40 To 125Degc; Supply Voltage Microchip 88AH3696
COST/SIZE OPTIMIZED PMIC, -40 TO 125DEGC; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:1; No. of Regulated Outputs:4; Digital IC Case:VQFN-EP; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

COST/SIZE OPTIMIZED PMIC, -40 TO 125DEGC; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:1; No. of Regulated Outputs:4; Digital IC Case:VQFN-EP; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP16501TD-E/RMB 88AH3696
Product Name Power Management - Specialized Cost/size Optimized Pmic, -40 To 125Degc; Supply Voltage Microchip
Type 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details